☰
TLK100PHP
TLK100PHP
Not For New Designs
Description:  IC TRANSCEIVER 1/1 48HTQFP
Manufacturer:  Texas Instruments
Datasheet:   TLK100PHP Datasheet
History Price: $11.15000
In Stock: 43040
TLK100PHP vs TLK2226ZEA
Series
-
-
Packaging
Tray
Bulk or Tray
Status
Not For New Designs
Obsolete
Type
Transceiver
Transceiver
Protocol
Ethernet
IEEE 802.3
Number of Drivers/Receivers
1/1
2/2
Duplex
-
Full
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
3V ~ 3.6V
1.8V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-PowerTQFP
196-BGA
Supplier Device Package
48-HTQFP (7x7)
196-BGA (15x15)