Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TLK100PHP
TLK100PHP
Not For New Designs
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 1/1 48HTQFP
Manufacturer:
Texas Instruments
Datasheet:
TLK100PHP Datasheet
History Price: $11.15000
In Stock: 43040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLK100PHP vs TLK3138GDU
Part No
TLK100PHP
TLK3138GDU
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tray
Tube
Status
Not For New Designs
Obsolete
Type
Transceiver
Transceiver
Protocol
Ethernet
Gigabit Ethernet
Number of Drivers/Receivers
1/1
2/2
Duplex
-
Full
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
3V ~ 3.6V
1.14V ~ 1.26V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-PowerTQFP
484-BBGA
Supplier Device Package
48-HTQFP (7x7)
484-BGA (23x23)