Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TLK110PTR
TLK110PTR
Not For New Designs
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 48LQFP
Manufacturer:
Texas Instruments
Datasheet:
TLK110PTR Datasheet
History Price: $7.58000
In Stock: 10480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLK110PTR vs TLK3134ZEL
Part No
TLK110PTR
TLK3134ZEL
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Not For New Designs
Active
Type
Transceiver
Transceiver
Protocol
MII, RMII
Gigabit Ethernet
Number of Drivers/Receivers
1/1
4/4
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
3V ~ 3.6V
1.14V ~ 1.26V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
289-BBGA
Supplier Device Package
48-LQFP (7x7)
289-BGA (19x19)