☰
TLK111PTR
TLK111PTR
Not For New Designs
Description:  IC TRANSCEIVER FULL 1/1 48LQFP
Manufacturer:  Texas Instruments
Datasheet:   TLK111PTR Datasheet
History Price: $6.51150
In Stock: 46720
TLK111PTR vs TLK2201ARCP
Series
PHYTER
-
Packaging
Tape & Reel (TR)
Tray
Status
Not For New Designs
Obsolete
Type
Transceiver
Transceiver
Protocol
Ethernet
IEEE 802.3
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
1.8V ~ 3.3V
2.3V ~ 2.7V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
64-PowerVFQFP
Supplier Device Package
48-LQFP (7x7)
64-HVQFP (10x10)