Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TLK111PTR
TLK111PTR
Not For New Designs
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 48LQFP
Manufacturer:
Texas Instruments
Datasheet:
TLK111PTR Datasheet
History Price: $6.51150
In Stock: 46720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLK111PTR vs TLK2201BRCPR
Part No
TLK111PTR
TLK2201BRCPR
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
PHYTER
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
Transceiver
Transceiver
Protocol
Ethernet
IEEE 802.3
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
1.8V ~ 3.3V
2.3V ~ 2.7V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
64-PowerVFQFP
Supplier Device Package
48-LQFP (7x7)
64-HVQFP (10x10)