☰
TLK2201ARCP
TLK2201ARCP
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 64HVQFP
Manufacturer:  Texas Instruments
Datasheet:   TLK2201ARCP Datasheet
History Price: $5.36000
In Stock: 23560
TLK2201ARCP vs TLK100PHP
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Not For New Designs
Type
Transceiver
Transceiver
Protocol
IEEE 802.3
Ethernet
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
2.3V ~ 2.7V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-PowerVFQFP
48-PowerTQFP
Supplier Device Package
64-HVQFP (10x10)
48-HTQFP (7x7)