Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TLK2201BRCP
TLK2201BRCP
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 64HVQFP
Manufacturer:
Texas Instruments
Datasheet:
TLK2201BRCP Datasheet
History Price: $9.12000
In Stock: 16680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLK2201BRCP vs TLK100PHP
Part No
TLK2201BRCP
TLK100PHP
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tray
Tray
Status
Active
Not For New Designs
Type
Transceiver
Transceiver
Protocol
IEEE 802.3
Ethernet
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
2.3V ~ 2.7V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-PowerVFQFP
48-PowerTQFP
Supplier Device Package
64-HVQFP (10x10)
48-HTQFP (7x7)