Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TLK2201RCPG4
TLK2201RCPG4
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC ETHRNT XCVR 1-1.6GBPS 64HVQFP
Manufacturer:
Texas Instruments
Datasheet:
TLK2201RCPG4 Datasheet
History Price: $8.34000
In Stock: 42160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLK2201RCPG4 vs TLK111PTR
Part No
TLK2201RCPG4
TLK111PTR
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
PHYTER
Packaging
Tray
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
Transceiver
Transceiver
Protocol
IEEE 802.3
Ethernet
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
2.3V ~ 2.7V
1.8V ~ 3.3V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFP Exposed Pad
48-LQFP
Supplier Device Package
64-HVQFP
48-LQFP (7x7)