Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TLK2218GPV
TLK2218GPV
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 8/8 289BGA
Manufacturer:
Texas Instruments
Datasheet:
TLK2218GPV Datasheet
History Price: $39.67000
In Stock: 23360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLK2218GPV vs TLK10002CTR
Part No
TLK2218GPV
TLK10002CTR
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tray
Bulk or Tray
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
IEEE 802.3
MDIO
Number of Drivers/Receivers
8/8
2/2
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
1.8V
1.71V ~ 1.89V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
289-BGA
144-BBGA, FCBGA
Supplier Device Package
289-BGA (19x19)
144-FCBGA (13x13)