☰
TLK3101IRCP
TLK3101IRCP
Obsolete
Description:  IC TRANSCEIVER 16/16 64HVQFP
Manufacturer:  Texas Instruments
Datasheet:   TLK3101IRCP Datasheet
History Price: $198.03000
In Stock: 38120
TLK3101IRCP vs TLK100PHP
Series
TLK3101
-
Packaging
Tray
Tray
Status
Obsolete
Not For New Designs
Type
Transceiver
Transceiver
Protocol
IEEE 802.3
Ethernet
Number of Drivers/Receivers
16/16
1/1
Duplex
Full
-
Receiver Hysteresis
-
-
Data Rate
3.125Gbps
-
Voltage - Supply
2.3V ~ 2.7V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-PowerVFQFP
48-PowerTQFP
Supplier Device Package
64-PQFP (10x10)
48-HTQFP (7x7)