Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TLK3101IRCP
TLK3101IRCP
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 16/16 64HVQFP
Manufacturer:
Texas Instruments
Datasheet:
TLK3101IRCP Datasheet
History Price: $198.03000
In Stock: 28880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLK3101IRCP vs TLK111PTR
Part No
TLK3101IRCP
TLK111PTR
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
TLK3101
PHYTER
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Type
Transceiver
Transceiver
Protocol
IEEE 802.3
Ethernet
Number of Drivers/Receivers
16/16
1/1
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
3.125Gbps
-
Voltage - Supply
2.3V ~ 2.7V
1.8V ~ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-PowerVFQFP
48-LQFP
Supplier Device Package
64-PQFP (10x10)
48-LQFP (7x7)