Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TLK3101IRCPG4
TLK3101IRCPG4
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 16/16 64HVQFP
Manufacturer:
Texas Instruments
Datasheet:
TLK3101IRCPG4 Datasheet
History Price: Obsolete
In Stock: 15120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLK3101IRCPG4 vs TLK10002CTR
Part No
TLK3101IRCPG4
TLK10002CTR
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tray
Bulk or Tray
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
IEEE 802.3
MDIO
Number of Drivers/Receivers
16/16
2/2
Duplex
-
Full
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
2.3V ~ 2.7V
1.71V ~ 1.89V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-PowerVFQFP
144-BBGA, FCBGA
Supplier Device Package
64-HVQFP (10x10)
144-FCBGA (13x13)