Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TLK3134ZEL
TLK3134ZEL
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 4/4 289BGA
Manufacturer:
Texas Instruments
Datasheet:
TLK3134ZEL Datasheet
History Price: $42.08000
In Stock: 48680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLK3134ZEL vs TLK100PHP
Part No
TLK3134ZEL
TLK100PHP
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tray
Tray
Status
Active
Not For New Designs
Type
Transceiver
Transceiver
Protocol
Gigabit Ethernet
Ethernet
Number of Drivers/Receivers
4/4
1/1
Duplex
Full
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
1.14V ~ 1.26V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
289-BBGA
48-PowerTQFP
Supplier Device Package
289-BGA (19x19)
48-HTQFP (7x7)