☰
TM4C1230E6PMT7
TM4C1230E6PMT7
Active
Description:  IC MCU 32BIT 128KB FLASH 64LQFP
Manufacturer:  Texas Instruments
History Price: $8.40175
In Stock: 49360
TM4C1230E6PMT7 vs TM4C129LNCZADI3R
Series
Tiva C
Tiva C
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Core Processor
ARM? Cortex?-M4F
ARM? Cortex?-M4F
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
80MHz
120MHz
Connectivity
CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
CANbus, EBI/EMI, Ethernet, I2C, IrDA, QSSI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, POR, WDT
Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O
49
140
Program Memory Size
128KB (128K x 8)
1MB (1M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
2K x 8
6K x 8
RAM Size
32K x 8
256K x 8
Voltage - Supply (Vcc/Vdd)
1.08V ~ 3.63V
2.97V ~ 3.63V
Data Converters
A/D 12x12b
A/D 24x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
64-LQFP (10x10)
212-NFBGA (10x10)