Packaging
Bulk or Tube
Bulk or Tube
Function
Temp Monitoring System (Sensor), Watchdog
Temp Monitoring System (Sensor), Watchdog
Sensor Type
Internal and External
Internal and External
Sensing Temperature
-40℃ ~ 125℃
-40℃ ~ 125℃
Accuracy
?.5℃ Local(Max), ?℃ Remote(Max)
?.5℃ Local(Max), ?℃ Remote(Max)
Topology
ADC, Multiplexer, Register Bank
ADC, Multiplexer, Register Bank
Output Type
2-Wire Serial, I2C/SMBUS
2-Wire Serial, I2C/SMBUS
Voltage - Supply
3V ~ 26V
3V ~ 26V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
16-SOIC