☰
TMP513AIRSAT
TMP513AIRSAT
Active
Description:  IC TEMP SNSR TRIPL REMOTE 16QFN
Manufacturer:  Texas Instruments
History Price: $4.60000
In Stock: 15040
TMP513AIRSAT vs TMP512AIDR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Temp Monitoring System (Sensor), Watchdog
Temp Monitoring System (Sensor), Watchdog
Sensor Type
Internal and External
Internal and External
Sensing Temperature
-40℃ ~ 125℃
-40℃ ~ 125℃
Accuracy
?.5℃ Local(Max), ?℃ Remote(Max)
?.5℃ Local(Max), ?℃ Remote(Max)
Topology
ADC, Multiplexer, Register Bank
ADC, Multiplexer, Register Bank
Output Type
2-Wire Serial, I2C/SMBUS
2-Wire Serial, I2C/SMBUS
Output Alarm
Yes
Yes
Output Fan
No
No
Voltage - Supply
3V ~ 26V
3V ~ 26V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QFN (4x4)
14-SOIC