☰
TMPM366FDXBG
TMPM366FDXBG
Active
Description:  IC MCU 32BIT 512KB FLSH 109TFBGA
Manufacturer:  Toshiba Semiconductor
History Price: $5.38450
In Stock: 31840
TMPM366FDXBG vs TMPM368FDFG
Series
TX03
TX03
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
48MHz
80MHz
Connectivity
I2C, SIO, UART/USART
CANbus, EBI/EMI, I2C, IrDA, Microwire, SIO, SPI, SSI, SSP, UART/USART, USB
Peripherals
DMA, PWM, WDT
DMA, LVD, POR, WDT
Number of I/O
74
59
Program Memory Size
512KB (512K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
64K x 8
128K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
2.7V ~ 3.6V
Data Converters
A/D 12x12b
A/D 8x12b; D/A 2x10b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
109-TFBGA (9x9)
100-LQFP (14x14)