☰
TMPM366FYFG
TMPM366FYFG
Active
Description:  IC MCU 32BIT 256KB FLASH 100LQFP
Manufacturer:  Toshiba Semiconductor
Datasheet:   TMPM366FYFG Datasheet
History Price: Active
In Stock: 24960
TMPM366FYFG vs TMPM368FDFG
Series
TX03
TX03
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
48MHz
80MHz
Connectivity
I2C, SIO, UART/USART
CANbus, EBI/EMI, I2C, IrDA, Microwire, SIO, SPI, SSI, SSP, UART/USART, USB
Peripherals
DMA, LVD, WDT
DMA, LVD, POR, WDT
Number of I/O
73
59
Program Memory Size
256KB (256K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
48K x 8
128K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
2.7V ~ 3.6V
Data Converters
A/D 12x12b
A/D 8x12b; D/A 2x10b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
100-LQFP (14x14)
100-LQFP (14x14)