Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel TN80C196KC-20
TN80C196KC-20
Active
Embedded - Microcontrollers
Description:
IC MCU 6BIT ROMLESS 68PLCC
Manufacturer:
Intel
Datasheet:
TN80C196KC-20 Datasheet
History Price: Active
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TN80C196KC-20 vs TN8097BH
Part No
TN80C196KC-20
TN8097BH
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Intel
Rochester Electronics
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Core Processor
80C196KC
-
Core Size
16-Bit
-
Speed
20MHz
-
Connectivity
Serial Port
-
Peripherals
DMA, WDT
-
Number of I/O
40
-
Program Memory Size
-
-
Program Memory Type
ROMless
-
EEPROM Size
-
-
RAM Size
488 x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Data Converters
A/D 2x8/10b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
-
-
Supplier Device Package
68-PLCC
-