Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel TN80C196KC20
TN80C196KC20
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT ROMLESS 68PLCC
Manufacturer:
Intel
Datasheet:
TN80C196KC20 Datasheet
History Price: Active
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TN80C196KC20 vs TN87C196KD
Part No
TN80C196KC20
TN87C196KD
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Intel
Rochester Electronics
Series
80C
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
MCS 96
-
Core Size
16-Bit
-
Speed
20MHz
-
Connectivity
SIO
-
Peripherals
PWM, WDT
-
Number of I/O
48
-
Program Memory Size
-
-
Program Memory Type
ROMless
-
EEPROM Size
-
-
RAM Size
488 x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Data Converters
A/D 8x10b
-
Oscillator Type
External
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
-
-
Supplier Device Package
68-PLCC
-