TN87C251SA16
TN87C251SA16
Obsolete
Description:  IC MCU 8BIT 8KB OTP 44PLCC
Manufacturer:  Intel
History Price: Obsolete
In Stock: 21200
TN87C251SA16 vs TN8797BH
Series
87C
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
MCS 251
-
Core Size
8-Bit
-
Speed
16MHz
-
Connectivity
SIO
-
Peripherals
PWM, WDT
-
Number of I/O
32
-
Program Memory Size
8KB (8K x 8)
-
Program Memory Type
OTP
-
EEPROM Size
-
-
RAM Size
1K x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Data Converters
-
-
Oscillator Type
External
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
-
-
Supplier Device Package
44-PLCC
-