Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel TN87C251SA16
TN87C251SA16
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 8KB OTP 44PLCC
Manufacturer:
Intel
Datasheet:
TN87C251SA16 Datasheet
History Price: Obsolete
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TN87C251SA16 vs TN87C51FC24
Part No
TN87C251SA16
TN87C51FC24
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Intel
Intel
Series
87C
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
MCS 251
87C51FC
Core Size
8-Bit
8-Bit
Speed
16MHz
24MHz
Connectivity
SIO
-
Peripherals
PWM, WDT
WDT
Number of I/O
32
32
Program Memory Size
8KB (8K x 8)
32KB (32K x 8)
Program Memory Type
OTP
EPROM
EEPROM Size
-
-
RAM Size
1K x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4V ~ 6V
Data Converters
-
-
Oscillator Type
External
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
44-PLCC
44-PLCC