TN87C51FC
TN87C51FC
Active
Description:  87C51 - Microcontroller; 8-Bit w
Manufacturer:  Ampleon
Datasheet:   TN87C51FC Datasheet
History Price: Active
In Stock: 36800
TN87C51FC vs TN87C251SA16
Manufacturer
Series
-
87C
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
-
MCS 251
Core Size
-
8-Bit
Speed
-
16MHz
Connectivity
-
SIO
Peripherals
-
PWM, WDT
Number of I/O
-
32
Program Memory Size
-
8KB (8K x 8)
Program Memory Type
-
OTP
EEPROM Size
-
-
RAM Size
-
1K x 8
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
44-PLCC