Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Ampleon TN87C51FC
TN87C51FC
Active
Embedded - Microcontrollers
Description:
87C51 - Microcontroller; 8-Bit w
Manufacturer:
Ampleon
Datasheet:
TN87C51FC Datasheet
History Price: Active
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TN87C51FC vs TN87C51FC24
Part No
TN87C51FC
TN87C51FC24
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Ampleon
Intel
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
87C51FC
Core Size
-
8-Bit
Speed
-
24MHz
Connectivity
-
-
Peripherals
-
WDT
Number of I/O
-
32
Program Memory Size
-
32KB (32K x 8)
Program Memory Type
-
EPROM
EEPROM Size
-
-
RAM Size
-
256 x 8
Voltage - Supply (Vcc/Vdd)
-
4V ~ 6V
Data Converters
-
-
Oscillator Type
-
External, Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
44-PLCC