☰
TOP201YN
TOP201YN
Obsolete
Description:  IC OFFLINE SW MULT TOP TO220-3
Manufacturer:  Power Integrations
Datasheet:   TOP201YN Datasheet
History Price: Obsolete
In Stock: 12560
TOP201YN vs TOP253PG
Part No
Series
TOPSwitch
TOPSwitch-HX
Packaging
Tube
Tube
Status
Obsolete
Active
Output Isolation
Either
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
700V
700V
Topology
Boost, Buck, Flyback, Forward
Flyback
Voltage - Start Up
-
-
Voltage - Supply (Vcc/Vdd)
-
-
Duty Cycle
67%
78%
Frequency - Switching
100kHz
66kHz
Power (Watts)
50 W
25 W
Fault Protection
Current Limiting, Over Temperature
Current Limiting, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-220-3
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
TO-220-3
8-PDIP-C
Mounting Type
Through Hole
Through Hole