Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ National Semiconductor TP11368V
TP11368V
Active
Interface - Telecom
Description:
ADPCM CODEC, A/MU-LAW, 1-FUNC
Manufacturer:
National Semiconductor
Datasheet:
TP11368V Datasheet
History Price: $10.97000
In Stock: 44240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TP11368V vs TP11362AV
Part No
TP11368V
TP11362AV
Category
Interface - Telecom
Interface - Telecom
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Pulse Code Modulation (PCM)
Adaptive Differential Pulse Code Modulation (ADPCM) Transcoder
Interface
ADPCM
PCM, Serial
Number of Circuits
8
4
Voltage - Supply
5V
5V
Current - Supply
10mA
7mA
Power (Watts)
50 mW
35 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
28-PLCC (11.43x11.43)