☰
TPS2010APWP
TPS2010APWP
Obsolete
Description:  IC PWR SWTCH N-CHAN 1:1 14HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   TPS2010APWP Datasheet
History Price: $1.13000
In Stock: 10640
TPS2010APWP vs TPS2011APWP
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
200mA
600mA
Rds On (Typ)
30mOhm
33mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-HTSSOP
14-HTSSOP
Package / Case
14-PowerTSSOP (0.173", 4.40mm Width)
14-PowerTSSOP (0.173", 4.40mm Width)