☰
TPS2010D
TPS2010D
Not For New Designs
Description:  IC PWR SWITCH N-CHAN 1:1 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPS2010D Datasheet
History Price: $3.94000
In Stock: 46880
TPS2010D vs TPS2011APWP
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Not For New Designs
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
200mA
600mA
Rds On (Typ)
75mOhm
33mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
14-HTSSOP
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-PowerTSSOP (0.173", 4.40mm Width)