Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Texas Instruments TPS2224APWP
TPS2224APWP
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH 3:4 24HTSSOP
Manufacturer:
Texas Instruments
Datasheet:
TPS2224APWP Datasheet
History Price: $6.62000
In Stock: 1240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS2224APWP vs TPS2011APWP
Part No
TPS2224APWP
TPS2011APWP
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Switch Type
PCMCIA Switch
General Purpose
Number of Outputs
4
1
Ratio - Input:Output
3:4
1:1
Output Configuration
High Side
High Side
Output Type
-
N-Channel
Interface
Serial
On/Off
Voltage - Load
3.3V, 5V, 12V
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1A
600mA
Rds On (Typ)
95mOhm
33mOhm
Input Type
-
Non-Inverting
Features
Status Flag
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
24-HTSSOP
14-HTSSOP
Package / Case
24-PowerTSSOP (0.173", 4.40mm Width)
14-PowerTSSOP (0.173", 4.40mm Width)