Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Texas Instruments TPS65988DKRSHR
TPS65988DKRSHR
Active
PMIC - Power Management - Specialized
Description:
DUAL PORT USB TYPE-C AND USB PD
Manufacturer:
Texas Instruments
Datasheet:
TPS65988DKRSHR Datasheet
History Price: $6.64000
In Stock: 44880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS65988DKRSHR vs TPS65982ABZQZR
Part No
TPS65988DKRSHR
TPS65982ABZQZR
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
USB, Type-C Controller
USB, Type-C Controller
Current - Supply
8mA
-
Voltage - Supply
3.135V ~ 3.45V
3.3V, 5V
Operating Temperature
-10℃ ~ 75℃ (TA)
-10℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
96-VFBGA
Supplier Device Package
56-VQFN (7x7)
96-BGA Microstar Junior (6x6)