☰
TPS65988DKRSHR
TPS65988DKRSHR
Active
Description:  DUAL PORT USB TYPE-C AND USB PD
Manufacturer:  Texas Instruments
History Price: $6.64000
In Stock: 44880
TPS65988DKRSHR vs TPS80010ARSMR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Applications
USB, Type-C Controller
Handheld/Mobile Devices
Current - Supply
8mA
51μA
Voltage - Supply
3.135V ~ 3.45V
1.95V ~ 3.6V
Operating Temperature
-10℃ ~ 75℃ (TA)
0℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
56-VQFN (7x7)
32-VQFN (4x4)