TS1002IM8T
TS1002IM8T
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer:  Silicon Labs
Datasheet:   TS1002IM8T Datasheet
History Price: Obsolete
In Stock: 36400
TS1002IM8T vs TS1854AIN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.0015V/μs
0.25V/μs
Gain Bandwidth Product
4 kHz
630 kHz
-3db Bandwidth
-
-
Current - Input Bias
25 pA
16 nA
Voltage - Input Offset
500 μV
1 mV
Current - Supply
1.2μA (x2 Channels)
162μA
Current - Output / Channel
1.5 mA
48 mA
Voltage - Supply Span (Min)
0.65 V
1.8 V
Voltage - Supply Span (Max)
2.5 V
6 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-MSOP
14-DIP