TS1003IG5
TS1003IG5
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Silicon Labs
Datasheet:   TS1003IG5 Datasheet
History Price: Obsolete
In Stock: 2800
TS1003IG5 vs TS1854IPT
Series
-
-
Packaging
Strip
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1.5V/μs
0.25V/μs
Gain Bandwidth Product
4 kHz
630 kHz
-3db Bandwidth
-
-
Current - Input Bias
2 pA
16 nA
Voltage - Input Offset
800 μV
1 mV
Current - Supply
600nA
162μA
Current - Output / Channel
15 mA
48 mA
Voltage - Supply Span (Min)
0.8 V
1.8 V
Voltage - Supply Span (Max)
5.5 V
6 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-5
14-TSSOP