TS1005IG5
TS1005IG5
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Silicon Labs
Datasheet:   TS1005IG5 Datasheet
History Price: Obsolete
In Stock: 17600
TS1005IG5 vs TS1852IN
Series
-
-
Packaging
Strip
Tube
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
7.5V/μs
0.25V/μs
Gain Bandwidth Product
20 kHz
630 kHz
-3db Bandwidth
-
-
Current - Input Bias
2 pA
16 nA
Voltage - Input Offset
800 μV
3 mV
Current - Supply
1.3μA
162μA
Current - Output / Channel
15 mA
48 mA
Voltage - Supply Span (Min)
0.8 V
1.8 V
Voltage - Supply Span (Max)
5.5 V
6 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
SC-74A, SOT-753
8-DIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-5
8-Mini DIP