TS1100-25EG5
TS1100-25EG5
Obsolete
Description:  IC CURR SENSE 1 CIRCUIT SOT23-5
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 48000
TS1100-25EG5 vs TS1874IPT
Series
-
-
Packaging
Strip
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Current Sense
General Purpose
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
-
0.6V/μs
Gain Bandwidth Product
-
1.8 MHz
-3db Bandwidth
6 kHz
-
Current - Input Bias
-
70 nA
Voltage - Input Offset
30 μV
100 μV
Current - Supply
680nA
500μA (x4 Channels)
Current - Output / Channel
-
80 mA
Voltage - Supply Span (Min)
2 V
1.8 V
Voltage - Supply Span (Max)
25 V
6 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-5
14-TSSOP