Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Taiwan Semiconductor TS1117BCP ROG
TS1117BCP ROG
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 1A TO252
Manufacturer:
Taiwan Semiconductor
Datasheet:
TS1117BCP ROG Datasheet
History Price: $0.31680
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS1117BCP ROG vs TS1117BCP
Part No
TS1117BCP ROG
TS1117BCP
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Taiwan Semiconductor
Taiwan Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
15V
15V
Voltage - Output (Min/Fixed)
1.25V
1.25V
Voltage - Output (Max)
-
15V
Voltage Dropout (Max)
1.5V @ 1A
1.5V @ 1A
Current - Output
1A
1A
Current - Quiescent (Iq)
10 mA
10 mA
Current - Supply (Max)
90 μA
-
PSRR
70dB (120Hz)
60dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252, (D-Pak)
TO-252, (D-Pak)