TS1117BCP ROG
TS1117BCP ROG
Active
Description:  IC REG LINEAR POS ADJ 1A TO252
Manufacturer:  Taiwan Semiconductor
History Price: $0.31680
In Stock: 22000
TS1117BCP ROG vs TS14002-C033DFNR
Series
-
nanoSmart
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
15V
5.5V
Voltage - Output (Min/Fixed)
1.25V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.5V @ 1A
-
Current - Output
1A
150mA
Current - Quiescent (Iq)
10 mA
-
Current - Supply (Max)
90 μA
200 μA
PSRR
70dB (120Hz)
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
8-VFDFN Exposed Pad
Supplier Device Package
TO-252, (D-Pak)
8-DFN (2x2)