TS1117BCP50 ROG
TS1117BCP50 ROG
Active
Description:  IC REG LINEAR 5V 1A TO252
Manufacturer:  Taiwan Semiconductor
History Price: $0.31680
In Stock: 37600
TS1117BCP50 ROG vs TS1117BCW
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
15V
15V
Voltage - Output (Min/Fixed)
5V
1.25V
Voltage - Output (Max)
-
15V
Voltage Dropout (Max)
1.5V @ 1A
1.5V @ 1A
Current - Output
1A
1A
Current - Quiescent (Iq)
10 mA
10 mA
Current - Supply (Max)
90 μA
-
PSRR
70dB (120Hz)
60dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-261-4, TO-261AA
Supplier Device Package
TO-252, (D-Pak)
SOT-223