TS14001-C030DFNR
TS14001-C030DFNR
Obsolete
Description:  IC REG LINEAR 3.3V 200MA 8VDFN
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 31320
TS14001-C030DFNR vs TS14002-C025DFNR
Series
nanoSmart
nanoSmart
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
3.3V
2.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
200mA
150mA
Current - Quiescent (Iq)
-
-
Current - Supply (Max)
200 μA
200 μA
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current
Over Current
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFDFN Exposed Pad
8-VFDFN Exposed Pad
Supplier Device Package
8-VDFN (2x2)
8-DFN (2x2)