TS1854AIPT
TS1854AIPT
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TS1854AIPT Datasheet
History Price: Obsolete
In Stock: 27200
TS1854AIPT vs TS1852ID
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.25V/μs
0.25V/μs
Gain Bandwidth Product
630 kHz
630 kHz
-3db Bandwidth
-
-
Current - Input Bias
16 nA
16 nA
Voltage - Input Offset
3 mV
1 mV
Current - Supply
162μA
162μA
Current - Output / Channel
48 mA
48 mA
Voltage - Supply Span (Min)
1.8 V
1.8 V
Voltage - Supply Span (Max)
6 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-TSSOP
8-SOIC