TS1854IDT
TS1854IDT
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TS1854IDT Datasheet
History Price: $2.88000
In Stock: 10000
TS1854IDT vs TS1872AIN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.25V/μs
0.6V/μs
Gain Bandwidth Product
630 kHz
1.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
16 nA
70 nA
Voltage - Input Offset
1 mV
3 mV
Current - Supply
162μA
500μA (x2 Channels)
Current - Output / Channel
48 mA
80 mA
Voltage - Supply Span (Min)
1.8 V
1.8 V
Voltage - Supply Span (Max)
6 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-SO
8-Mini DIP