TS1854IN
TS1854IN
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  STMicroelectronics
Datasheet:   TS1854IN Datasheet
History Price: Obsolete
In Stock: 26400
TS1854IN vs TS1871AIYLT
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.25V/μs
0.6V/μs
Gain Bandwidth Product
630 kHz
1.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
16 nA
70 nA
Voltage - Input Offset
3 mV
100 μV
Current - Supply
162μA
500μA
Current - Output / Channel
48 mA
80 mA
Voltage - Supply Span (Min)
1.8 V
1.8 V
Voltage - Supply Span (Max)
6 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
SC-74A, SOT-753
Supplier Device Package
14-DIP
SOT-23-5