TS1871ID
TS1871ID
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS1871ID Datasheet
History Price: $2.41000
In Stock: 24800
TS1871ID vs TS1852IN
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.6V/μs
0.25V/μs
Gain Bandwidth Product
1.8 MHz
630 kHz
-3db Bandwidth
-
-
Current - Input Bias
70 nA
16 nA
Voltage - Input Offset
100 μV
3 mV
Current - Supply
500μA
162μA
Current - Output / Channel
80 mA
48 mA
Voltage - Supply Span (Min)
1.8 V
1.8 V
Voltage - Supply Span (Max)
6 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-Mini DIP