TS1872IYDT
TS1872IYDT
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS1872IYDT Datasheet
History Price: $1.20870
In Stock: 38000
TS1872IYDT vs TS1854IPT
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.6V/μs
0.25V/μs
Gain Bandwidth Product
1.8 MHz
630 kHz
-3db Bandwidth
-
-
Current - Input Bias
70 nA
16 nA
Voltage - Input Offset
100 μV
1 mV
Current - Supply
500μA (x2 Channels)
162μA
Current - Output / Channel
80 mA
48 mA
Voltage - Supply Span (Min)
1.8 V
1.8 V
Voltage - Supply Span (Max)
6 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
14-TSSOP