Packaging
Tape & Reel (TR)
Tube
Type
General Purpose
Differential
Output Type
Open Drain
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
1.6V ~ 5V
3V ~ 16V, ?.5V ~ 8V
Voltage - Input Offset (Max)
5mV @ 5V
10mV @ 5V
Current - Input Bias (Max)
0.04μA @ 5V
1pA @ 5V
Current - Output (Typ)
93mA @ 5V
20mA
Current - Quiescent (Max)
26μA
250μA
CMRR, PSRR (Typ)
79dB CMRR
-
Propagation Delay (Max)
210ns
-
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
14-SO