Packaging
Tube
Tape & Reel (TR)
Type
Differential
Differential
Output Type
CMOS, MOS, Open-Drain, TTL
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
3V ~ 16V, ?.5V ~ 8V
3V ~ 16V, ?.5V ~ 8V
Voltage - Input Offset (Max)
10mV @ 5V
10mV @ 5V
Current - Input Bias (Max)
1pA
1pA @ 5V
Current - Output (Typ)
20mA
20mA
Current - Quiescent (Max)
375μA
250μA
Propagation Delay (Max)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
14-SO