☰
TS372CDT
TS372CDT
Active
Description:  IC COMPARATOR 2 DIFF 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS372CDT Datasheet
History Price: $1.25000
In Stock: 14720
TS372CDT vs TS331ILT
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Differential
General Purpose
Number of Elements
2
1
Output Type
CMOS, MOS, Open-Drain, TTL
Open Drain
Voltage - Supply, Single/Dual (?
3V ~ 16V, ?.5V ~ 8V
1.6V ~ 5V
Voltage - Input Offset (Max)
10mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
1pA
0.04μA @ 5V
Current - Output (Typ)
20mA
93mA @ 5V
Current - Quiescent (Max)
375μA
26μA
CMRR, PSRR (Typ)
-
79dB CMRR
Propagation Delay (Max)
-
720ns
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
SOT-23-5