☰
TS374CD
TS374CD
Obsolete
Description:  IC COMPARATOR 4 DIFF 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TS374CD Datasheet
History Price: Obsolete
In Stock: 30320
TS374CD vs TS331ILT
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Differential
General Purpose
Number of Elements
4
1
Output Type
CMOS, MOS, Open-Drain, TTL
Open Drain
Voltage - Supply, Single/Dual (?
3V ~ 16V, ?.5V ~ 8V
1.6V ~ 5V
Voltage - Input Offset (Max)
10mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
1pA @ 5V
0.04μA @ 5V
Current - Output (Typ)
20mA
93mA @ 5V
Current - Quiescent (Max)
250μA
26μA
CMRR, PSRR (Typ)
-
79dB CMRR
Propagation Delay (Max)
-
720ns
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SO
SOT-23-5