Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
2:1
-
On-State Resistance (Max)
6Ohm
9Ohm
Voltage - Supply, Single (V-)
3V ~ 3.6V
2.7V ~ 4.3V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
500MHz
6.1GHz
Features
RGB
Bi-Directional, USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
10-UFQFN
Supplier Device Package
16-SOIC
10-UQFN (2.0x1.5)