Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Texas Instruments TS3V340D
TS3V340D
Active
Interface - Analog Switches - Special Purpose
Description:
IC VIDEO SWITCH QUAD SPDT 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
TS3V340D Datasheet
History Price: $1.63000
In Stock: 42580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS3V340D vs TS3V330D
Part No
TS3V340D
TS3V330D
Category
Interface - Analog Switches - Special Purpose
Interface - Analog Switches - Special Purpose
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
SPDT
SPDT
Number of Channels
4
4
On-State Resistance (Max)
6Ohm
10Ohm
Voltage - Supply, Single (V-)
3V ~ 3.6V
3V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
500MHz
300MHz
Features
RGB
RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC